Win Source Part Number: 1193176-IXBH2N250
Category: Discrete Semiconductor Products>Transistors
Series: BIMOSFET™
Package: Tube
Standard Package: 30
Power - Max: 32 W
Reverse Recovery Time (trr): 920 ns
Voltage - Collector Emitter Breakdown (Max): 2500 V
Current - Collector (Ic) (Max): 5 A
Current - Collector Pulsed (Icm): 13 A
Vce(on) (Max) @ Vge, Ic: 3.5V @ 15V, 2A
Input Type: Standard
Gate Charge: 10.6 nC
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBH2
IGBT 2500V 5A 32W Through Hole TO-247AD
IGBT 2500V 5A 32W TO247
IGBT 2500V 5A 32W TO247
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1193176-IXBH2N250 | IXBH2N250-ND | IXBH2N250 | 401-IXBH2N250 | IXBH2N250 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Single IGBTs | IGBT 2500V 5A 32W TO247 | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 2500 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| Polarity | N-Channel; N-CHANNEL |