Zilog Single IGBTs IXBH20N360HV

Description
IGBT 3600V 70A 430W Through Hole TO-247HV
Request a Quote Datasheet
Description
IGBT 3600V 70A 430W Through Hole TO-247HV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IXBH20N360HV-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXBH20N360HV-ND
Single IGBTs IXBH20N360HV-ND
IGBT 3600V 70A 430W Through Hole TO-247HV

IGBT 3600V 70A 430W Through Hole TO-247HV

Buy Now Datasheet
IGBTs - Single - IXBH20N360HV - 777600-IXBH20N360HV - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXBH20N360HV
777600-IXBH20N360HV
IGBTs - Single - IXBH20N360HV 777600-IXBH20N360HV
Manufacturer: IXYS Win Source Part Number: 777600-IXBH20N360HV Series: BIMOSFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Power - Max: 430W Reverse Recovery Time (trr): 1.7μs Current - Collector Pulsed (Icm): 220A Switching Energy: 15.5mJ (on), 4.3mJ (off) Input Type: Standard Gate Charge: 110nC Td (on/off) @ 25°C: 18ns/238ns Test Condition: 1500V, 20A, 10 Ohm, 15V Categories: Discrete Semiconductor Products Manufacturer Package: TO-247HV Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 3600V Vce(on) (Maximum) @ Vge, Ic: 3.4V @ 15V, 20A Introduction Date: December 15, 2014 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777600-IXBH20N360HV
Series: BIMOSFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Power - Max: 430W
Reverse Recovery Time (trr): 1.7μs
Current - Collector Pulsed (Icm): 220A
Switching Energy: 15.5mJ (on), 4.3mJ (off)
Input Type: Standard
Gate Charge: 110nC
Td (on/off) @ 25°C: 18ns/238ns
Test Condition: 1500V, 20A, 10 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247HV
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 3600V
Vce(on) (Maximum) @ Vge, Ic: 3.4V @ 15V, 20A
Introduction Date: December 15, 2014
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXBH20N360HV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXBH20N360HV
Discrete Semiconductor Products - Transistors - IGBTs IXBH20N360HV
IGBT 3600V 70A TO-247HV

IGBT 3600V 70A TO-247HV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IXBH20N360HV-ND 777600-IXBH20N360HV IXBH20N360HV
Product Name Single IGBTs IGBTs - Single - IXBH20N360HV Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data