Win Source Part Number: 1349416-IXBH20N300
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: BIMOSFET™
Package: Tube
Standard Package: 30
Power - Max: 250 W
Reverse Recovery Time (trr): 1.35 µs
Voltage - Collector Emitter Breakdown (Max): 3000 V
Current - Collector Pulsed (Icm): 140 A
Input Type: Standard
Gate Charge: 105 nC
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBH20
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 50 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 20A
IGBT 3000V 50A 250W Through Hole TO-247AD
IGBT 3000V 50A 250W TO247
IGBT 3000V 50A 250W TO247
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1349416-IXBH20N300 | IXBH20N300-ND | IXBH20N300 | IXBH20N300 | IXBH20N300 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| VCES | 3000 volts |