Manufacturer: IXYS
Win Source Part Number: 777599-IXBH16N170
Series: BIMOSFET
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 250W
Reverse Recovery Time (trr): 1.32μs
Current - Collector Pulsed (Icm): 120A
Input Type: Standard
Gate Charge: 72nC
Family Name: IXBH16N170
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247AD (IXBH)
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Vce(on) (Maximum) @ Vge, Ic: 3.3V @ 15V, 16A
Introduction Date: October 09, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IGBT 1700V 40A 250W Through Hole TO-247AD
IGBT 1700V 40A 250W TO247AD
IGBT 1700V 40A 250W TO247AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 777599-IXBH16N170 | IXBH16N170-ND | IXBH16N170 | IXBH16N170 | IXBH16N170 |
| Product Name | IGBTs - Single - IXBH16N170 | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| VCES | 1700 volts |