Manufacturer: IXYS
Win Source Part Number: 205668-IXBH12N300
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 1.4μs
Input Type: Standard
Gate Charge: 62nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXBH)
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 3000V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 12A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IGBT 3000V 30A 160W Through Hole TO-247AD
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
IGBT 3000V 30A 160W TO247
IGBT 3000V 30A 160W TO247
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 205668-IXBH12N300 | IXBH12N300-ND | IXBH12N300 | IXBH12N300 | IXBH12N300 |
| Product Name | IGBTs - Single - IXBH12N300 | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCE(on) | 3.2 volts |