Manufacturer: IXYS
Win Source Part Number: 1324934-IXBH10N300HV
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 30
Mounting: Surface Mount
Power - Max: 180 W
Reverse Recovery Time (trr): 1.6 µs
Voltage - Collector Emitter Breakdown (Max): 3000 V
Current - Collector (Ic) (Max): 34 A
Current - Collector Pulsed (Icm): 88 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 10A
Input Type: Standard
Gate Charge: 46 nC
Td (on/off) @ 25°C: 36ns/100ns
Test Condition: 960V, 10A, 10Ohm, 15V
Supplier Device Package: TO-263HV
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXBH10
RoHS Status: ROHS3 Compliant
IGBT 3000V 34A 180W Surface Mount TO-263HV
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
IGBT 3000V 20A 140W TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324934-IXBH10N300HV | IXBH10N300HV-ND | IXBH10N300HV | IXBH10N300HV |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 3000 volts |