IGBT 1600V 7A 70W I4PAC
IGBT Transistors 9 Amps 1600V 1600V 9A
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBF9N160G | IXBF9N160G |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| Packing Method | Tube; Tube |