Win Source Part Number: 1210257-IXBF40N160
Category: Discrete Semiconductor Products>Transistors
Series: BIMOSFET™
Package: Tube
Standard Package: 25
Power - Max: 250 W
Voltage - Collector Emitter Breakdown (Max): 1600 V
Current - Collector (Ic) (Max): 28 A
Vce(on) (Max) @ Vge, Ic: 7.1V @ 15V, 20A
Input Type: Standard
Gate Charge: 130 nC
Test Condition: 960V, 25A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBF40
IGBT Transistors 40 Amps 1600V
IGBT 1600V 28A 250W I4PAC
IGBT 1600V 28A 250W I4PAC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1210257-IXBF40N160 | IXBF40N160 | IXBF40N160 | IXBF40N160 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| VCES | 1600 volts |