Win Source Part Number: 1349549-IXBF32N300
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: BIMOSFET™
Package: Tube
Standard Package: 25
Power - Max: 160 W
Reverse Recovery Time (trr): 1.5 µs
Voltage - Collector Emitter Breakdown (Max): 3000 V
Current - Collector Pulsed (Icm): 250 A
Input Type: Standard
Gate Charge: 142 nC
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBF32
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 40 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 32A
IGBT 3000V 40A 160W Through Hole ISOPLUS i4-PAC™
IGBT 3000V 40A 160W ISOPLUSI4
IGBT 3000V 40A 160W ISOPLUSI4
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1349549-IXBF32N300 | IXBF32N300-ND | IXBF32N300 | IXBF32N300 | IXBF32N300 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| VCES | 3000 volts |