IGBT 3600V 45A 230W Through Hole ISOPLUS i4-PAC™
Win Source Part Number: 1349824-IXBF20N360
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: BIMOSFET™
Package: Tube
Standard Package: 25
Power - Max: 230 W
Reverse Recovery Time (trr): 1.7 µs
Voltage - Collector Emitter Breakdown (Max): 3600 V
Current - Collector Pulsed (Icm): 220 A
Switching Energy: 15.5mJ (on) , 4.3mJ (off)
Input Type: Standard
Gate Charge: 43 nC
Test Condition: 1500V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: i4-Pac™-5 (3 Leads)
Supplier Device Package: ISOPLUS i4-PAC™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBF20
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 45 A
Vce(on) (Max) @ Vge, Ic: 3.4V @ 15V, 20A
Td (on/off) @ 25°C: 18ns/238ns
IGBT Transistors 3600V/45A Reverse Conducting IGBT
IGBT 3600V 45A ISOPLUS I4PAK
IGBT 3600V 45A ISOPLUS I4PAK
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBF20N360-ND | 1349824-IXBF20N360 | IXBF20N360 | IXBF20N360 | IXBF20N360 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |