IGBT 3000V 34A 150W Through Hole ISOPLUS i4-PAC™
IGBT Transistors DISC IGBT BIMSFT-VERYHIVOLT
IGBT 3000V 34A 150W ISOPLUSI4
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBF20N300-ND | IXBF20N300 | IXBF20N300 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |