Zilog 3000V 26A 125W IGBT Transistor IXBF12N300

Description
IGBT 3000V 26A 125W ISOPLUSI4 Product overview: IXBF12N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 26A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 26A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBF12N300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 3000V 26A 125W ISOPLUSI4 Product overview: IXBF12N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 26A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 26A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBF12N300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3000V 26A 125W IGBT Transistor
279-IXBF12N300
3000V 26A 125W IGBT Transistor 279-IXBF12N300
IGBT 3000V 26A 125W ISOPLUSI4 Product overview: IXBF12N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 26A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 26A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBF12N300 can be used for catalog matching and distributor lookup.

IGBT 3000V 26A 125W ISOPLUSI4 Product overview: IXBF12N300 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V, 26A, 125W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 3000V, 26A, 125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBF12N300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IXBF12N300-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXBF12N300-ND
Single IGBTs IXBF12N300-ND
IGBT 3000V 26A 125W Through Hole ISOPLUS i4-PAC™

IGBT 3000V 26A 125W Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324421-IXBF12N300 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324421-IXBF12N300
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324421-IXBF12N300
Manufacturer: IXYS Win Source Part Number: 1324421-IXBF12N300 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Power - Max: 125 W Reverse Recovery Time (trr): 1.4 µs Voltage - Collector Emitter Breakdown (Max): 3000 V Current - Collector (Ic) (Max): 26 A Current - Collector Pulsed (Icm): 98 A Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 12A Input Type: Standard Gate Charge: 62 nC Supplier Device Package: ISOPLUS i4-PAC™ Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: i4-Pac™-5 (3 Leads) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXBF12 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324421-IXBF12N300
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Power - Max: 125 W
Reverse Recovery Time (trr): 1.4 µs
Voltage - Collector Emitter Breakdown (Max): 3000 V
Current - Collector (Ic) (Max): 26 A
Current - Collector Pulsed (Icm): 98 A
Vce(on) (Max) @ Vge, Ic: 3.2V @ 15V, 12A
Input Type: Standard
Gate Charge: 62 nC
Supplier Device Package: ISOPLUS i4-PAC™
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: i4-Pac™-5 (3 Leads)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXBF12
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single IGBTs - IXBF12N300 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXBF12N300
Single IGBTs IXBF12N300
IGBT 3000V 26A 125W ISOPLUSI4

IGBT 3000V 26A 125W ISOPLUSI4

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXBF12N300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXBF12N300
Discrete Semiconductor Products - Transistors - IGBTs IXBF12N300
IGBT 3000V 26A 125W ISOPLUSI4

IGBT 3000V 26A 125W ISOPLUSI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXBF12N300 IXBF12N300-ND 1324421-IXBF12N300 IXBF12N300 IXBF12N300
Product Name 3000V 26A 125W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data