The IXBA16N170AHV is a high-voltage IGBT designed for switch-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It is packaged in a TO-263HV surface-mount format with a weight of 2.5 g. The device has a collector-emitter breakdown voltage of 1700 V, a continuous collector current of 16 A at 25°C, and a maximum power dissipation of 150 W. Its collector-emitter saturation voltage is 6.0 V at 10 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.83 °C/W. The part includes an anti-parallel diode and meets AEC-Q200 qualifications. Operating junction temperature ranges from -55 °C to 150 °C.
IGBT 1700V 16A 150W Surface Mount TO-263HV
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXBA16N170AHV-TRLTR-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |