IGBT NPT 3000V 38A 200W Surface Mount TO-263
Win Source Part Number: 1338859-IXBA14N300HV
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: BIMOSFET™
Package: Tube
Standard Package: 50
Power - Max: 200 W
Reverse Recovery Time (trr): 1.4 µs
IGBT Type: NPT
Voltage - Collector Emitter Breakdown (Max): 3000 V
Current - Collector Pulsed (Icm): 120 A
Input Type: Standard
Gate Charge: 62 nC
Test Condition: 960V, 14A, 20Ohm, 15V
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXBA14
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 38 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 14A
Td (on/off) @ 25°C: 40ns/166ns
REVERSE CONDUCTING IGBT
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBA14N300HV-ND | 1338859-IXBA14N300HV | IXBA14N300HV |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |