IGBT PT 1200V 9A 45W Surface Mount TO-252AA
IGBT 1200V 9A 45W TO252AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA4I1200UC-TRL-ND | IXA4I1200UC-TRL |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) |