IGBT PT 1200V 20A 85W Surface Mount TO-268AA
IGBT 1200V 20A 85W TO268
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXA12IF1200TC-TUB-ND | IXA12IF1200TC-TUB |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -40 to 150 C (-40 to 302 F) |