IXYS Corporation Electronic Surplus - IX4427N IX4427N

Description
Manufacturer: IXYS Win Source Part Number: 1190914-IX4427N Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 10ns, 8ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1190914-IX4427N Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 10ns, 8ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IX4427N - 1190914-IX4427N - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IX4427N
1190914-IX4427N
Electronic Surplus - IX4427N 1190914-IX4427N
Manufacturer: IXYS Win Source Part Number: 1190914-IX4427N Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 30V Rise / Fall Time: 10ns, 8ns

Manufacturer: IXYS
Win Source Part Number: 1190914-IX4427N
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 30V
Rise / Fall Time: 10ns, 8ns

Buy Now
IC: driver; low-side,MOSFET gate driver; SO8; -1.5÷1.5A; 4.5÷35V - 415-IX4427N - Utmel Electronic Limited
Hong Kong, China
IC: driver; low-side,MOSFET gate driver; SO8; -1.5÷1.5A; 4.5÷35V
415-IX4427N
IC: driver; low-side,MOSFET gate driver; SO8; -1.5÷1.5A; 4.5÷35V 415-IX4427N
IC: driver; low-side,MOSFET gate driver; SO8; -1.5÷1.5A; 4.5÷35V

IC: driver; low-side,MOSFET gate driver; SO8; -1.5÷1.5A; 4.5÷35V

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1190914-IX4427N 415-IX4427N
Product Name Electronic Surplus - IX4427N IC: driver; low-side,MOSFET gate driver; SO8; -1.5÷1.5A; 4.5÷35V
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details
 - LM5107MAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK768R3-60E,118 - 865011-BUK768R3-60E,118 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; D2PAK
View Details
7 suppliers