DUAL INVERTING LOW SIDE DRIVER
DUAL INVERTING LOW SIDE DRIVER
DUAL INVERTING LOW SIDE DRIVER
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 238-IX4426NETRCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Low-side |
| Output Configuration | Inverting |
| Output Current | 1.5 amps |
| Supply Voltage | 4.5 to 30 volts |
| Rise Time | 10 ns |