IXYS Corporation Isolators - Isolators - Gate Drivers IX3180G

Description
Win Source Part Number: 1382382-IX3180G Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 pcs Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 25ns, 25ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Base Product Number: IX3180 Product Status: Obsolete Approval Agency: UR California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382382-IX3180G Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 pcs Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 25ns, 25ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Base Product Number: IX3180 Product Status: Obsolete Approval Agency: UR California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1382382-IX3180G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1382382-IX3180G
Isolators - Isolators - Gate Drivers 1382382-IX3180G
Win Source Part Number: 1382382-IX3180G Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 pcs Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 25ns, 25ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 10kV/µs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Voltage - Output Supply: 10V ~ 20V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Base Product Number: IX3180 Product Status: Obsolete Approval Agency: UR California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382382-IX3180G
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 50 pcs
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 25ns, 25ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 10kV/µs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 65ns
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Voltage - Output Supply: 10V ~ 20V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS
Base Product Number: IX3180
Product Status: Obsolete
Approval Agency: UR
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1382382-IX3180G
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-06 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details