Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Gate Drivers 16 Pin SOIC gatedrvr 600v
IC GATE DRVR HALF-BRIDGE 16SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IX2113BTR | IX2113BTR | IX2113BTR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 2 amps | ||
| Supply Voltage | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 9.4 ns |