Zilog Interface - Interface - Telecom - ITC137PTR ITC137PTR

Description
Manufacturer: IXYS Win Source Part Number: 1190867-ITC137PTR Packaging: Tape and Reel Mounting Style: SMD Function: Telecom Circuit Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Power (W): 1W
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1190867-ITC137PTR Packaging: Tape and Reel Mounting Style: SMD Function: Telecom Circuit Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Power (W): 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ITC137PTR - 1190867-ITC137PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ITC137PTR
1190867-ITC137PTR
Interface - Interface - Telecom - ITC137PTR 1190867-ITC137PTR
Manufacturer: IXYS Win Source Part Number: 1190867-ITC137PTR Packaging: Tape and Reel Mounting Style: SMD Function: Telecom Circuit Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: IXYS
Win Source Part Number: 1190867-ITC137PTR
Packaging: Tape and Reel
Mounting Style: SMD
Function: Telecom Circuit
Includes: Half-Wave Current Detector, Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-ITC137PTR
Interface Transceiver IC 702-ITC137PTR
IC TELECOM INTERFACE 16SOIC Product overview: ITC137PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ITC137PTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: ITC137PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ITC137PTR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - ITC137PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ITC137PTR
Integrated Circuits (ICs) - Interface - Telecom ITC137PTR
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site
Telecom - ITC137PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ITC137PTR
Telecom ITC137PTR
Telecom IC Telecom Circuit 16-SOIC

Telecom IC Telecom Circuit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1190867-ITC137PTR 702-ITC137PTR ITC137PTR ITC137PTR
Product Name Interface - Interface - Telecom - ITC137PTR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 277002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1612-4D
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details