Zilog Interface - Interface - Telecom - ITC135PTR ITC135PTR

Description
Manufacturer: IXYS Win Source Part Number: 111795-ITC135PTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 111795-ITC135PTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - ITC135PTR - 111795-ITC135PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - ITC135PTR
111795-ITC135PTR
Interface - Interface - Telecom - ITC135PTR 111795-ITC135PTR
Manufacturer: IXYS Win Source Part Number: 111795-ITC135PTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Half-Wave Current Detector, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Telecom Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 111795-ITC135PTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Half-Wave Current Detector, Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Telecom Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-ITC135PTR
Interface Transceiver IC 702-ITC135PTR
IC TELECOM INTERFACE 16SOIC Product overview: ITC135PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ITC135PTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: ITC135PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ITC135PTR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - ITC135PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
ITC135PTR
Integrated Circuits (ICs) - Interface - Telecom ITC135PTR
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site
Telecom - ITC135PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
ITC135PTR
Telecom ITC135PTR
Telecom IC Telecom Circuit 16-SOIC

Telecom IC Telecom Circuit 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 111795-ITC135PTR 702-ITC135PTR ITC135PTR ITC135PTR
Product Name Interface - Interface - Telecom - ITC135PTR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - AM26C32MFKB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Cable Transceivers - 1899693P - RS Components, Ltd.
Specs
Device Type Transceiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Direct Digital Synthesis (DDS) - AD9835BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details