IC TELECOM INTERFACE 16SOIC Product overview: ITC117PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ITC117PTR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 205656-ITC117PTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Full-Wave Current Detector, Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Telecom Circuit
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 16SOIC
Telecom IC Telecom Circuit 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-ITC117PTR | 205656-ITC117PTR | ITC117PTR | ITC117PTR |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - ITC117PTR | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |