Manufacturer: IXYS
Win Source Part Number: 1190864-ITC117P
Packaging: Tube
Mounting Style: SMD
Function: Telecom Circuit
Includes: Full-Wave Current Detector, Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 1W
IC TELECOM INTERFACE 16SOIC Product overview: ITC117P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-ITC117P can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 16SOIC
Telecom IC Telecom Circuit 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1190864-ITC117P | 702-ITC117P | ITC117P | ITC117P |
| Product Name | Interface - Interface - Telecom - ITC117P | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |