Manufacturer: IXYS
Win Source Part Number: 1187775-IRFP260
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 280W
Alternative Parts (Cross-Reference): STW38NB20; FQA48N20_NL; IRFP260SN;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 46A
Rds On (Maximum) at Id, Vgs: 55mOhm at 28A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 230nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 3900pF at 25V
MOSFET N-CH 200V 46A TO247AD Product overview: IRFP260 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 46A TO247AD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1187775-IRFP260 | 278-IRFP260 | IRFP260 |
| Product Name | FETs - Single - IRFP260 | 200V 46A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | ||
| V(BR)DSS | 200 volts | ||
| QG | 230 nC | ||
| PD | 280000 milliwatts | 280000 milliwatts |