IC OPT-ISOLATED MULTIFUNC 16SOIC Product overview: IBB110PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IBB110PTR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 101494-IBB110PTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Multifunction Telecom Switch
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC TELECOM INTERFACE 16SOIC
Telecom IC Multifunction Telecom Switch 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-IBB110PTR | 101494-IBB110PTR | 415-IBB110PTR | IBB110PTR |
| Product Name | Isolated Interface Transceiver IC | Interface - Interface - Telecom - IBB110PTR | IC TELECOM INTERFACE 16SOIC | Telecom |
| Device Type | Transceiver | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Reel - TR | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295, 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) |