Zilog Isolated Interface Transceiver IC IAD112N

Description
IC OPT-ISOLATED MULTIFUNC 16SOIC Product overview: IAD112N from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAD112N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPT-ISOLATED MULTIFUNC 16SOIC Product overview: IAD112N from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAD112N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated Interface Transceiver IC - 702-IAD112N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Interface Transceiver IC
702-IAD112N
Isolated Interface Transceiver IC 702-IAD112N
IC OPT-ISOLATED MULTIFUNC 16SOIC Product overview: IAD112N from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAD112N can be used for catalog matching and distributor lookup.

IC OPT-ISOLATED MULTIFUNC 16SOIC Product overview: IAD112N from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAD112N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - IAD112N - 099392-IAD112N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IAD112N
099392-IAD112N
Interface - Interface - Telecom - IAD112N 099392-IAD112N
Manufacturer: IXYS Win Source Part Number: 099392-IAD112N Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 1W Includes: Bidirectional Current Sensing and Switching, Optocoupler Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Multifunction Telecom Switch Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 099392-IAD112N
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Multifunction Telecom Switch
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Telecom - IAD112N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
IAD112N
Telecom IAD112N
Telecom IC Multifunction Telecom Switch 16-SOIC

Telecom IC Multifunction Telecom Switch 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-IAD112N 099392-IAD112N IAD112N
Product Name Isolated Interface Transceiver IC Interface - Interface - Telecom - IAD112N Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Cable Transceivers - 1899693 - RS Components, Ltd.
Specs
Device Type Transceiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details