IC TELECOM INTERFACE 16SOIC Product overview: IAD110PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAD110PTR can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 103881-IAD110PTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Multifunction Telecom Switch
Supply Voltage - Operating: 1.2V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Telecom IC Multifunction Telecom Switch 16-SOIC
IC TELECOM INTERFACE 16SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-IAD110PTR | 103881-IAD110PTR | IAD110PTR | IAD110PTR |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - IAD110PTR | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Transceiver | Sensor Interface |