Zilog Interface Transceiver IC IAB110PTR

Description
IC TELECOM INTERFACE 16SOIC Product overview: IAB110PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 16SOIC Product overview: IAB110PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110PTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-IAB110PTR
Interface Transceiver IC 702-IAB110PTR
IC TELECOM INTERFACE 16SOIC Product overview: IAB110PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110PTR can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: IAB110PTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110PTR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - IAB110PTR - 119396-IAB110PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IAB110PTR
119396-IAB110PTR
Interface - Interface - Telecom - IAB110PTR 119396-IAB110PTR
Manufacturer: IXYS Win Source Part Number: 119396-IAB110PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 1W Includes: Bidirectional Current Sensing and Switching, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Multifunction Telecom Switch Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 119396-IAB110PTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Multifunction Telecom Switch
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - IAB110PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
IAB110PTR
Telecom IAB110PTR
Telecom IC Multifunction Telecom Switch 16-SOIC

Telecom IC Multifunction Telecom Switch 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - IAB110PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
IAB110PTR
Integrated Circuits (ICs) - Interface - Telecom IAB110PTR
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-IAB110PTR 119396-IAB110PTR IAB110PTR IAB110PTR
Product Name Interface Transceiver IC Interface - Interface - Telecom - IAB110PTR Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
Interface - Specialized - 5962-8757502QA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type DIP; 40-CDIP
View Details
 - 54F14DM-MLS - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; DIP14
View Details