Zilog Interface Transceiver IC IAB110P

Description
IC TELECOM INTERFACE 16SOIC Product overview: IAB110P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 16SOIC Product overview: IAB110P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-IAB110P
Interface Transceiver IC 702-IAB110P
IC TELECOM INTERFACE 16SOIC Product overview: IAB110P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110P can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16SOIC Product overview: IAB110P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-IAB110P can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - IAB110P - 1182986-IAB110P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IAB110P
1182986-IAB110P
Interface - Interface - Telecom - IAB110P 1182986-IAB110P
Manufacturer: IXYS Win Source Part Number: 1182986-IAB110P Packaging: Tube Mounting Style: SMD Function: Multifunction Telecom Switch Includes: Bidirectional Current Sensing and Switching, Optocoupler Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: IXYS
Win Source Part Number: 1182986-IAB110P
Packaging: Tube
Mounting Style: SMD
Function: Multifunction Telecom Switch
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now
Telecom - IAB110P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
IAB110P
Telecom IAB110P
Telecom IC Multifunction Telecom Switch 16-SOIC

Telecom IC Multifunction Telecom Switch 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - IAB110P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
IAB110P
Integrated Circuits (ICs) - Interface - Telecom IAB110P
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-IAB110P 1182986-IAB110P IAB110P IAB110P
Product Name Interface Transceiver IC Interface - Interface - Telecom - IAB110P Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB4365TV1.1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers