Zilog Interface - Interface - Telecom - IAA110PTR IAA110PTR

Description
Manufacturer: IXYS Win Source Part Number: 017090-IAA110PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 1W Includes: Bidirectional Current Sensing and Switching, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Multifunction Telecom Switch Supply Voltage - Operating: 1.2V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 017090-IAA110PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 1W Includes: Bidirectional Current Sensing and Switching, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Multifunction Telecom Switch Supply Voltage - Operating: 1.2V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - IAA110PTR - 017090-IAA110PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - IAA110PTR
017090-IAA110PTR
Interface - Interface - Telecom - IAA110PTR 017090-IAA110PTR
Manufacturer: IXYS Win Source Part Number: 017090-IAA110PTR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 1W Includes: Bidirectional Current Sensing and Switching, Optocoupler Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Multifunction Telecom Switch Supply Voltage - Operating: 1.2V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 017090-IAA110PTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 1W
Includes: Bidirectional Current Sensing and Switching, Optocoupler
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Multifunction Telecom Switch
Supply Voltage - Operating: 1.2V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - IAA110PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
IAA110PTR
Telecom IAA110PTR
Telecom IC Multifunction Telecom Switch 16-SOIC

Telecom IC Multifunction Telecom Switch 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - IAA110PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
IAA110PTR
Integrated Circuits (ICs) - Interface - Telecom IAA110PTR
IC TELECOM INTERFACE 16SOIC

IC TELECOM INTERFACE 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 017090-IAA110PTR IAA110PTR IAA110PTR
Product Name Interface - Interface - Telecom - IAA110PTR Telecom Integrated Circuits (ICs) - Interface - Telecom
Supply Voltage Other; 1.2V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Interface module - 289-407 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD9397KSTZ-150 - Lingto Electronic Limited
Specs
Technology DVI; DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details