Bridge Rectifier Single Phase Standard 1.6kV Through Hole 4-SIP
Bridge Rectifiers 25 Amps 1600V
BRIDGE RECT 1P 1.6KV 25A 4SIP
BRIDGE RECT 1P 1.6KV 25A 4SIP
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | GBO25-16NO1-ND | GBO25-16NO1 | GBO25-16NO1 | GBO25-16NO1 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-SIP, GBO | GBFP-4 | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |