Manufacturer: IXYS
Win Source Part Number: 871984-FID60-06D
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT NPT 600 V 65 A 200 W Through Hole ISOPLUS i4-PAC™
Package: Tube
Package: i4-Pac™-5
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS i4-PAC™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 65A 200W I4PAC5
IGBT Transistors 60 Amps 600V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 871984-FID60-06D | FID60-06D | FID60-06D |
| Product Name | IGBTs - Single - FID60-06D | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) |