Manufacturer: IXYS
Win Source Part Number: 1174245-FID36-06D
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: i4-Pac-5
Power - Max: 125W
Reverse Recovery Time (trr): 50ns
IGBT Type: NPT
Switching Energy: 1.1mJ (on), 600μJ (off)
Input Type: Standard
Gate Charge: 140nC
Test Condition: 300V, 25A, 10 Ohm, 15V
Family Name: FID36-06D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: ISOPLUS i4-PAC
Current - Collector (Ic) (Maximum): 38A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.4V @ 15V, 25A
Alternative Parts (Cross-Reference): STGB19NC60WT4; GT30J311; SHD724401;
Introduction Date: February 29, 2004
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IGBT 600V 38A 125W I4PAC5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1174245-FID36-06D | FID36-06D |
| Product Name | IGBTs - Single - FID36-06D | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |