IXYS Integrated Circuits Division Gate Driver IC FDA215S

Description
Gate Drivers Fet Driver Product overview: FDA215S from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDA215S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Gate Drivers Fet Driver Product overview: FDA215S from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDA215S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 906-FDA215S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
906-FDA215S
Gate Driver IC 906-FDA215S
Gate Drivers Fet Driver Product overview: FDA215S from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDA215S can be used for catalog matching and distributor lookup.

Gate Drivers Fet Driver Product overview: FDA215S from IXYS Integrated Circuits is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FDA215S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Isolators - Isolators - Gate Drivers - 1372522-FDA215S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1372522-FDA215S
Isolators - Isolators - Gate Drivers 1372522-FDA215S
Win Source Part Number: 1372522-FDA215S Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Integrated Circuits Division Package: Tube Product Status: Active Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Base Product Number: FDA215 Technology: Optical Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 2 Approval Agency: EN, IEC, TUV Voltage - Isolation: 3750Vrms Current - DC Forward (If) (Max): 100 mA Propagation Delay tpLH / tpHL (Max): 5ms, 5ms

Win Source Part Number: 1372522-FDA215S
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS Integrated Circuits Division
Package: Tube
Product Status: Active
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Base Product Number: FDA215
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 2
Approval Agency: EN, IEC, TUV
Voltage - Isolation: 3750Vrms
Current - DC Forward (If) (Max): 100 mA
Propagation Delay tpLH / tpHL (Max): 5ms, 5ms

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
FDA215S
Isolators - Isolators - Gate Drivers FDA215S
OPTOISO 3.75KV 2CH GATE DVR 8SMD

OPTOISO 3.75KV 2CH GATE DVR 8SMD

Supplier's Site
Sheung Wan, Hong Kong
Gate Drivers
FDA215S
Gate Drivers FDA215S
Gate Drivers Fet Driver

Gate Drivers Fet Driver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-FDA215S 1372522-FDA215S FDA215S FDA215S
Product Name Gate Driver IC Isolators - Isolators - Gate Drivers Isolators - Isolators - Gate Drivers Gate Drivers
Number of Outputs 2; 2 Output
Supply Voltage 3 to 8 volts
Package Type Tube
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - SI8230BB-AS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A6841EA-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2EDL8034G4BXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers