Zilog Microcontrollers, Microprocessor, FPGA Modules EZ80L925148MODG

Description
eZ80® Acclaim!® Embedded Module eZ80L92 48MHz 512KB 8MB
Description
eZ80® Acclaim!® Embedded Module eZ80L92 48MHz 512KB 8MB
Datasheet
Datasheet Summary
Powered by GS/AI

The eZ80L925148MODG Module is a microcontroller module designed for use with the eZ80Acclaim! Development Platform. It features an 8 MB external Flash memory, which is an upgrade from the previous eZ80L925048MODG Module that had 1 MB. This module maintains the same physical form factor as its predecessor, allowing for easy integration into existing designs. Engineers looking to port ZTP 2.4.x applications to this module will need to make specific modifications to their project settings due to hardware differences, particularly in the configuration of the chip select (CS0) settings. The recommended CS0 configuration for RAM builds includes a lower bound of 0x100000 and an upper bound of 0x7FFFFF. Additionally, the module supports the Zilog File System (ZFS), allowing for flexible memory allocation and management. The product is suitable for applications that require enhanced Flash memory capabilities and compatibility with the eZ80Acclaim! platform.

Datasheet Summary
Powered by GS/AI

The eZ80L925148MODG Module is a microcontroller module designed for use with the eZ80Acclaim! Development Platform. It features an 8 MB external Flash memory, which is an upgrade from the previous eZ80L925048MODG Module that had 1 MB. This module maintains the same physical form factor as its predecessor, allowing for easy integration into existing designs. Engineers looking to port ZTP 2.4.x applications to this module will need to make specific modifications to their project settings due to hardware differences, particularly in the configuration of the chip select (CS0) settings. The recommended CS0 configuration for RAM builds includes a lower bound of 0x100000 and an upper bound of 0x7FFFFF. Additionally, the module supports the Zilog File System (ZFS), allowing for flexible memory allocation and management. The product is suitable for applications that require enhanced Flash memory capabilities and compatibility with the eZ80Acclaim! platform.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers, Microprocessor, FPGA Modules - EZ80L925148MODG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
EZ80L925148MODG
Microcontrollers, Microprocessor, FPGA Modules EZ80L925148MODG
eZ80® Acclaim!® Embedded Module eZ80L92 48MHz 512KB 8MB

eZ80® Acclaim!® Embedded Module eZ80L92 48MHz 512KB 8MB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - EZ80L925148MODG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
EZ80L925148MODG
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules EZ80L925148MODG
IC MOD EZ80L92 48MHZ 512KB 8MB

IC MOD EZ80L92 48MHZ 512KB 8MB

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EZ80L925148MODG EZ80L925148MODG
Product Name Microcontrollers, Microprocessor, FPGA Modules Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details