Zilog Microcontrollers EZ80F91NA050EC00TR

Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)
Description
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)
Datasheet
Datasheet Summary
Powered by GS/AI

The eZ80F91NA050EC00TR is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for high-performance applications. It operates at a clock speed of 50 MHz and features 256 KB of FLASH memory, allowing for substantial program storage. The device is packaged in a 144-BGA format, measuring 13x13 mm, which is suitable for compact designs. This microcontroller is part of the eZ80 Acclaim! series, known for its efficient processing capabilities and versatility in various applications. It supports multiple communication interfaces, including UART and I2C, enhancing its connectivity options. The eZ80F91 also includes features such as a real-time clock and general-purpose input/output (GPIO) pins, making it adaptable for a range of project requirements. Engineers considering this microcontroller should evaluate its specifications against their project needs, particularly in terms of processing speed, memory capacity, and interface options.

Datasheet Summary
Powered by GS/AI

The eZ80F91NA050EC00TR is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for high-performance applications. It operates at a clock speed of 50 MHz and features 256 KB of FLASH memory, allowing for substantial program storage. The device is packaged in a 144-BGA format, measuring 13x13 mm, which is suitable for compact designs. This microcontroller is part of the eZ80 Acclaim! series, known for its efficient processing capabilities and versatility in various applications. It supports multiple communication interfaces, including UART and I2C, enhancing its connectivity options. The eZ80F91 also includes features such as a real-time clock and general-purpose input/output (GPIO) pins, making it adaptable for a range of project requirements. Engineers considering this microcontroller should evaluate its specifications against their project needs, particularly in terms of processing speed, memory capacity, and interface options.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EZ80F91NA050EC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EZ80F91NA050EC00TR
Microcontrollers EZ80F91NA050EC00TR
eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-BGA (13x13)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU)
Product Number EZ80F91NA050EC00TR
Product Name Microcontrollers
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 50 MHz
RAM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details