eZ80 eZ80® Acclaim!® Microcontroller IC 8-Bit 50MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
IC MCU 8BIT 256KB FLASH 144LQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EZ80F91AZA050SG | EZ80F91AZA050SG |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 50 MHz | 50 MHz |
| RAM | 16 KB | 16 KB |
| I/O Ports | 32 |