Zilog Diodes, Rectifiers - Arrays - DSSK40-006B DSSK40-006B

Description
Manufacturer: IXYS Win Source Part Number: 1170002-DSSK40-006B Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 20mA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: DSSK40-006B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBR4050PT_Q; MBR4050PT_NL; MBR4060PT_NL; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1170002-DSSK40-006B Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 20mA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: DSSK40-006B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBR4050PT_Q; MBR4050PT_NL; MBR4060PT_NL; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSSK40-006B - 1170002-DSSK40-006B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK40-006B
1170002-DSSK40-006B
Diodes, Rectifiers - Arrays - DSSK40-006B 1170002-DSSK40-006B
Manufacturer: IXYS Win Source Part Number: 1170002-DSSK40-006B Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 20mA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: DSSK40-006B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): MBR4050PT_Q; MBR4050PT_NL; MBR4060PT_NL; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1170002-DSSK40-006B
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 20mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: DSSK40-006B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): MBR4050PT_Q; MBR4050PT_NL; MBR4060PT_NL;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSSK40-006B
Schottky Diodes & Rectifiers DSSK40-006B
Schottky Diodes & Rectifiers 40 Amps 60V

Schottky Diodes & Rectifiers 40 Amps 60V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSK40-006B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSK40-006B
Discrete Semiconductor Products - Diodes - Rectifiers DSSK40-006B
DIODE ARR SCHOTT 60V 20A TO247AD

DIODE ARR SCHOTT 60V 20A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 1170002-DSSK40-006B DSSK40-006B DSSK40-006B
Product Name Diodes, Rectifiers - Arrays - DSSK40-006B Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.5300 volts 0.5300 volts
VR 60 volts
IR 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7513418 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: PH985C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details