IXYS Corporation Schottky 100V 16A Diode and Rectifier DSS16-01AS

Description
Diode Schottky 100V 16A 3-Pin(2+Tab) D2PAK Product overview: DSS16-01AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 100V 16A 3-Pin(2+Tab) D2PAK Product overview: DSS16-01AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01AS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 16A Diode and Rectifier - 280-DSS16-01AS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 16A Diode and Rectifier
280-DSS16-01AS
Schottky 100V 16A Diode and Rectifier 280-DSS16-01AS
Diode Schottky 100V 16A 3-Pin(2+Tab) D2PAK Product overview: DSS16-01AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01AS can be used for catalog matching and distributor lookup.

Diode Schottky 100V 16A 3-Pin(2+Tab) D2PAK Product overview: DSS16-01AS from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSS16-01AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - DSS16-01AS - 1169969-DSS16-01AS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - DSS16-01AS
1169969-DSS16-01AS
END - OF - LIFE - DSS16-01AS 1169969-DSS16-01AS
Manufacturer: IXYS Win Source Part Number: 1169969-DSS16-01AS Manufacturer Homepage: www.ixys.com Alternative Parts (Cross-Reference): VB20100S-E3/8W; DSS16-01ASSN; DSS16-01AS; VB20100S-E3; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1169969-DSS16-01AS
Manufacturer Homepage: www.ixys.com
Alternative Parts (Cross-Reference): VB20100S-E3/8W; DSS16-01ASSN; DSS16-01AS; VB20100S-E3;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS16-01AS
Schottky Diodes & Rectifiers DSS16-01AS
Schottky Diodes & Rectifiers 16 Amps 100V

Schottky Diodes & Rectifiers 16 Amps 100V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-DSS16-01AS 1169969-DSS16-01AS DSS16-01AS
Product Name Schottky 100V 16A Diode and Rectifier END - OF - LIFE - DSS16-01AS Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data