Quad high-speed switching diodes with common anode configurations in a leadless ultra-small DFN1412-6 (SOT1268) SMD plastic package measuring 1.4 mm x 1.2 mm x 0.47 mm. Each diode has a reverse voltage rating of 90 V, a forward current of 375 mA per single diode, a reverse recovery time of 4 ns, and a capacitance of 2 pF. The device supports total power dissipation up to 410 mW at 25 °C ambient temperature and operates with a junction temperature up to 150 °C.
Quad high-speed switching diodes with common anode configurations encapsulated in a leadless ultra small DFN1412-6 (SOT1268) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Rectifier Diode, 1 Phase, 4 Element, 0.375A, 90V V(RRM), Silicon
Win Source Part Number: 1113670-BAW56SRAZ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 90 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 375mA (DC)
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: DFN1412-6
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: NEXNXPBAW56SRAZ,9340
Base Product Number: BAW56S
BAW56SRA - Quad high-speed switching diodes Product overview: BAW56SRAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Quad, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAW56SRAZ can be used for catalog matching and distributor lookup.
Diode Array 2 Pair Common Cathode Standard 90V 375mA (DC) Surface Mount 6-XFDFN Exposed Pad
Diode Array 2 Pair Common Cathode Standard 90V 375mA (DC) Surface Mount 6-XFDFN Exposed Pad
Diode Array 2 Pair Common Cathode Standard 90V 375mA (DC) Surface Mount 6-XFDFN Exposed Pad
DIODE ARR GP 90V 375MA DFN1412-6
DIODE, AEC-Q101, 0.375A, DFN1412; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:-; Forward Current If(AV):375mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diodes |
| Product Number | BAW56SRAZ | BAW56SRAZ | 1113670-BAW56SRAZ | 286-BAW56SRAZ | 1727-BAW56SRAZTR-ND | BAW56SRAZ | 37AC0520 |
| Product Name | Quad high-speed switching diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Quad Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Aec-Q101, 0.375A, Dfn1412; Diode Configuration Nexperia | |
| Diode Applications | Switching | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | |||
| IF | 375 mA | 375 mA | |||||
| VR | 90 volts | 90 volts |