Win Source Part Number: 1056215-DS75-12B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 110A
Voltage - Forward (Vf) (Max) @ If: 1.17 V @ 150 A
Current - Reverse Leakage @ Vr: 6 mA @ 1200 V
Operating Temperature - Junction: -40°C ~ 180°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB
Alternative Parts (Cross-Reference): VS-85HF100; VS-80PFR80; VS-85HF40; VS-85HF120M; S3BB-13-F; S3MB-13-F;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Product Status: Obsolete
DIODE GP 1.2KV 110A DO203AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1056215-DS75-12B | DS75-12B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| VF | 1.17 volts | 1.17 volts |
| VR | 1200 volts |