Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - DE475-501N44A DE475-501N44A

Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055297-DE475-501N44 A Drain to Source Voltage (Vdss): 500 V Frequency: 30 MHz Power Dissipation: 4.5 W Number of Pins: 475 Rise Time: 5 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDA50N50; FDH50N50_F133; FDH50N50; IPW60R045CPFKSA1; FCH072N60F; IPP60R074C6XKSA1; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 1.8 kW Continuous Drain Current (ID): 48 A Drain to Source Breakdown Voltage: 500 V Drain to Source Resistance: 130 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055297-DE475-501N44 A Drain to Source Voltage (Vdss): 500 V Frequency: 30 MHz Power Dissipation: 4.5 W Number of Pins: 475 Rise Time: 5 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDA50N50; FDH50N50_F133; FDH50N50; IPW60R045CPFKSA1; FCH072N60F; IPP60R074C6XKSA1; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 1.8 kW Continuous Drain Current (ID): 48 A Drain to Source Breakdown Voltage: 500 V Drain to Source Resistance: 130 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DE475-501N44A - 1055297-DE475-501N44A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DE475-501N44A
1055297-DE475-501N44A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DE475-501N44A 1055297-DE475-501N44A
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055297-DE475-501N44 A Drain to Source Voltage (Vdss): 500 V Frequency: 30 MHz Power Dissipation: 4.5 W Number of Pins: 475 Rise Time: 5 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): FDA50N50; FDH50N50_F133; FDH50N50; IPW60R045CPFKSA1; FCH072N60F; IPP60R074C6XKSA1; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 1.8 kW Continuous Drain Current (ID): 48 A Drain to Source Breakdown Voltage: 500 V Drain to Source Resistance: 130 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055297-DE475-501N44A
Drain to Source Voltage (Vdss): 500 V
Frequency: 30 MHz
Power Dissipation: 4.5 W
Number of Pins: 475
Rise Time: 5 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): FDA50N50; FDH50N50_F133; FDH50N50; IPW60R045CPFKSA1; FCH072N60F; IPP60R074C6XKSA1;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 1.8 kW
Continuous Drain Current (ID): 48 A
Drain to Source Breakdown Voltage: 500 V
Drain to Source Resistance: 130 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1055297-DE475-501N44A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DE475-501N44A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 66650954 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1826877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT26; Tsot-26
View Details