Zilog Single Diodes D60X7S4ARP

Description
AUTO RECTIFIER 600V SOD-123FL RO
Request a Quote Datasheet
Description
AUTO RECTIFIER 600V SOD-123FL RO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 238-D60X7S4ARPDKR-ND - DigiKey
Thief River Falls, MN, United States
AUTO RECTIFIER 600V SOD-123FL RO

AUTO RECTIFIER 600V SOD-123FL RO

Buy Now Datasheet
Single Diodes - 238-D60X7S4ARPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
238-D60X7S4ARPCT-ND
Single Diodes 238-D60X7S4ARPCT-ND
AUTO RECTIFIER 600V SOD-123FL RO

AUTO RECTIFIER 600V SOD-123FL RO

Buy Now Datasheet
Single Diodes - 238-D60X7S4ARPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
238-D60X7S4ARPTR-ND
Single Diodes 238-D60X7S4ARPTR-ND
AUTO RECTIFIER 600V SOD-123FL RO

AUTO RECTIFIER 600V SOD-123FL RO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 238-D60X7S4ARPDKR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6519 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details