Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS Integrated Circuits Division
Category: Integrated Circuits (ICs) Interface Telecom
Series: Cybergate™
Packaging: Tube
Operating Temperature: 0°C ~ 70°C
Mounting Type: Through Hole
Package / Case: 18-DIP Module (0.850", 21.59mm), 9 Leads
Supplier Device Package: 18-DIP
Product Status: Obsolete
IC TELECOM INTERFACE 18DIP Product overview: CYG2218 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-CYG2218 can be used for catalog matching and distributor lookup.
Telecom IC Data Access Arrangement (DAA) 18-DIP
IC TELECOM INTERFACE 18DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-CYG2218 | CYG2218 | CYG2218 | |
| Product Name | Integrated Circuits (ICs) Interface Telecom | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |