IXYS Corporation Interface - Interface - Telecom - CPC7595BA CPC7595BA

Description
Manufacturer: IXYS Win Source Part Number: 915714-CPC7595BA Operating Temperature Range: -40°C ~ 110°C Features: Telecom IC Line Card Access Switch 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 915714-CPC7595BA Operating Temperature Range: -40°C ~ 110°C Features: Telecom IC Line Card Access Switch 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7595BA - 915714-CPC7595BA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7595BA
915714-CPC7595BA
Interface - Interface - Telecom - CPC7595BA 915714-CPC7595BA
Manufacturer: IXYS Win Source Part Number: 915714-CPC7595BA Operating Temperature Range: -40°C ~ 110°C Features: Telecom IC Line Card Access Switch 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: IXYS
Win Source Part Number: 915714-CPC7595BA
Operating Temperature Range: -40°C ~ 110°C
Features: Telecom IC Line Card Access Switch 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Telecom - CPC7595BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7595BA
Telecom CPC7595BA
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 915714-CPC7595BA CPC7595BA
Product Name Interface - Interface - Telecom - CPC7595BA Telecom
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907096 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details