Manufacturer: IXYS
Win Source Part Number: 013264-CPC7594BATR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10mW
Includes: Bounce-Free Switching, Tertiary Protection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 16-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Telecom IC Line Card Access Switch 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 013264-CPC7594BATR | CPC7594BATR |
| Product Name | Interface - Interface - Telecom - CPC7594BATR | Telecom |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V |