IXYS Corporation Interface - Interface - Telecom - CPC7593BCTR CPC7593BCTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771741-CPC7593BCTR Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 10.5mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Includes: Bounce-Free Switching, Tertiary Protection Family Name: CPC7593 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CPC7593BC; Introduction Date: November 21, 2004 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771741-CPC7593BCTR Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 10.5mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Includes: Bounce-Free Switching, Tertiary Protection Family Name: CPC7593 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CPC7593BC; Introduction Date: November 21, 2004 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7593BCTR - 771741-CPC7593BCTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7593BCTR
771741-CPC7593BCTR
Interface - Interface - Telecom - CPC7593BCTR 771741-CPC7593BCTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771741-CPC7593BCTR Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 28-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 10.5mW Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Card Access Switch Includes: Bounce-Free Switching, Tertiary Protection Family Name: CPC7593 Categories: Integrated Circuits (ICs) Operating Supply Current: 2mA Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CPC7593BC; Introduction Date: November 21, 2004 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771741-CPC7593BCTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 28-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 10.5mW
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Line Card Access Switch
Includes: Bounce-Free Switching, Tertiary Protection
Family Name: CPC7593
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CPC7593BC;
Introduction Date: November 21, 2004
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CPC7593BCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 771741-CPC7593BCTR CPC7593BCTR
Product Name Interface - Interface - Telecom - CPC7593BCTR Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface module - 704-5023 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers