IXYS Corporation Interface - Interface - Telecom - CPC7593BB CPC7593BB

Description
Manufacturer: IXYS Win Source Part Number: 752683-CPC7593BB Packaging: Tube Mounting Style: SMD Function: Line Card Access Switch Supply Current: 2mA Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Power (W): 10.5mW
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 752683-CPC7593BB Packaging: Tube Mounting Style: SMD Function: Line Card Access Switch Supply Current: 2mA Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Power (W): 10.5mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7593BB - 752683-CPC7593BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7593BB
752683-CPC7593BB
Interface - Interface - Telecom - CPC7593BB 752683-CPC7593BB
Manufacturer: IXYS Win Source Part Number: 752683-CPC7593BB Packaging: Tube Mounting Style: SMD Function: Line Card Access Switch Supply Current: 2mA Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 110°C Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Power (W): 10.5mW

Manufacturer: IXYS
Win Source Part Number: 752683-CPC7593BB
Packaging: Tube
Mounting Style: SMD
Function: Line Card Access Switch
Supply Current: 2mA
Includes: Bounce-Free Switching, Tertiary Protection
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Power (W): 10.5mW

Buy Now
Telecom - CPC7593BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
CPC7593BB
Telecom CPC7593BB
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 752683-CPC7593BB CPC7593BB
Product Name Interface - Interface - Telecom - CPC7593BB Telecom
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ABT245/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
3 suppliers