IXYS Corporation Interface - Interface - Telecom - CPC7593BATR CPC7593BATR

Description
Manufacturer: IXYS Win Source Part Number: 138585-CPC7593BATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 138585-CPC7593BATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CPC7593BATR - 138585-CPC7593BATR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CPC7593BATR
138585-CPC7593BATR
Interface - Interface - Telecom - CPC7593BATR 138585-CPC7593BATR
Manufacturer: IXYS Win Source Part Number: 138585-CPC7593BATR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 10.5mW Includes: Bounce-Free Switching, Tertiary Protection Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 110°C Case / Package: 28-SOIC Purpose: Line Card Access Switch Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 138585-CPC7593BATR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 10.5mW
Includes: Bounce-Free Switching, Tertiary Protection
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: 28-SOIC
Purpose: Line Card Access Switch
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom - CPC7593BATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 28-SOIC

Telecom IC Line Card Access Switch 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 138585-CPC7593BATR CPC7593BATR
Product Name Interface - Interface - Telecom - CPC7593BATR Telecom
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details